Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022664-GWIXP425ABDT
Mounting: SMD (SMT)
Number of Pins: 492
Categories: OEM Parts(F-I)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022664-GWIXP425ABDT |
| Product Name | OEM Parts - OEM Parts (F - I) - GWIXP425ABDT |