Intel Corporation Embedded - Embedded - Microprocessors - GT28F800B3T90 GT28F800B3T90

Description
Manufacturer: Intel Win Source Part Number: 1178005-GT28F800B3T9 0 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1178005-GT28F800B3T9 0 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GT28F800B3T90 - 1178005-GT28F800B3T90 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GT28F800B3T90
1178005-GT28F800B3T90
Embedded - Embedded - Microprocessors - GT28F800B3T90 1178005-GT28F800B3T90
Manufacturer: Intel Win Source Part Number: 1178005-GT28F800B3T9 0 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1178005-GT28F800B3T90
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1178005-GT28F800B3T90
Product Name Embedded - Embedded - Microprocessors - GT28F800B3T90
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details