Intel Corporation Memory GT28F320C3BA110

Description
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 110ns 48-µBGA CSP
Request a Quote Datasheet
Description
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 110ns 48-µBGA CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 820975-ND - DigiKey
Thief River Falls, MN, United States
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 110ns 48-µBGA CSP

FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 110ns 48-µBGA CSP

Buy Now Datasheet
Memory - Flash - GT28F320C3BA110 - 067739-GT28F320C3BA110 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GT28F320C3BA110
067739-GT28F320C3BA110
Memory - Flash - GT28F320C3BA110 067739-GT28F320C3BA110
Manufacturer: Intel Win Source Part Number: 067739-GT28F320C3BA1 10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 32Mb (2M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-μBGA CSP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 067739-GT28F320C3BA110
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 32Mb (2M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-μBGA CSP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
BGA Memory IC and Storage Component - 774-GT28F320C3BA110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-GT28F320C3BA110
BGA Memory IC and Storage Component 774-GT28F320C3BA110
Flash, 2MX16, 110ns, PBGA47, MICRO, BGA-47 Product overview: GT28F320C3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3BA110 can be used for catalog matching and distributor lookup.

Flash, 2MX16, 110ns, PBGA47, MICRO, BGA-47 Product overview: GT28F320C3BA110 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320C3BA110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GT28F320C3BA110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - Boot Block Memory IC 32Mbit Parallel 110 ns 48-µBGA CSP

FLASH - Boot Block Memory IC 32Mbit Parallel 110 ns 48-µBGA CSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - GT28F320C3BA110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GT28F320C3BA110
Integrated Circuits (ICs) - Memory - Memory GT28F320C3BA110
IC FLASH 32MBIT PAR 48UBGA CSP

IC FLASH 32MBIT PAR 48UBGA CSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 820975-ND 067739-GT28F320C3BA110 774-GT28F320C3BA110 GT28F320C3BA110 GT28F320C3BA110
Product Name Memory Memory - Flash - GT28F320C3BA110 BGA Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; FLASH, Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Package Type 48-VFBGA BGA; 48-μBGA CSP BGA; 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-CY7C68033-56LTXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8764814QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details