Win Source Part Number: 1229222-GT28F320B3TA
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-µBGA CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Intel
Other Names: 823197
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Flash, 2MX16, 100ns, PBGA48, CSP, MICRO, BGA-48 Product overview: GT28F320B3TA100 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F320B3TA100 can be used for catalog matching and distributor lookup.
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 100ns 48-µBGA CSP
IC FLASH 32MBIT PAR 48UBGA CSP
FLASH - Boot Block Memory IC 32Mbit Parallel 100 ns 48-µBGA CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1229222-GT28F320B3TA100 | 774-GT28F320B3TA100 | 823197-ND | GT28F320B3TA100 | GT28F320B3TA100 |
| Product Name | Integrated Circuits (ICs) - Memory | BGA Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH, | Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |