The GT28F008B3T120 is an 8-Mbit Flash memory device from Quarktwin Technology Ltd., designed with SmartVoltage Technology, allowing operation within a voltage range of 2.7V to 3.6V for both program/erase and read operations. It features a maximum access time of 120 ns and supports low power consumption with a typical current draw of 1 µA during standby and a maximum read current of 20 mA. The memory is organized into eight 8-Kbyte blocks for data storage and up to thirty-one 64-Kbyte blocks for code storage, providing flexibility in data management. This device supports advanced features such as block locking, fast program and erase suspend capabilities, and an automatic power savings feature. It operates over an extended temperature range of -40°C to +85°C, making it suitable for various applications. The GT28F008B3T120 is available in standard surface mount packaging options, including a 48-ball µBGA package, and is optimized for integration with Flash Data Integrator software. This product is particularly well-suited for space-constrained 8-bit applications requiring efficient code and data storage solutions.
Flash, 1MX8, 120ns, PBGA48, CSP, MICRO, BGA-48 Product overview: GT28F008B3T120 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GT28F008B3T120 can be used for catalog matching and distributor lookup.
Flash, 1MX8, 120ns, PBGA48
FLASH - Boot Block Memory IC 8Mbit Parallel 120 ns 48-uBGA (7.7x9)
IC FLASH 8MBIT PARALLEL 48UBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GT28F008B3T120 | GT28F008B3T120 | GT28F008B3T120 | GT28F008B3T120 |
| Product Name | BGA Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 120 ns | 120 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Words | 1048576 k | |||
| Pins | 48 |