Intel Corporation BGA Embedded Microprocessor MPU GDS1110AD

Description
Microprocessor Companion Chip 256-Pin Mini-BGA Product overview: GDS1110AD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDS1110AD can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor Companion Chip 256-Pin Mini-BGA Product overview: GDS1110AD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDS1110AD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BGA Embedded Microprocessor MPU - 694-GDS1110AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-GDS1110AD
BGA Embedded Microprocessor MPU 694-GDS1110AD
Microprocessor Companion Chip 256-Pin Mini-BGA Product overview: GDS1110AD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDS1110AD can be used for catalog matching and distributor lookup.

Microprocessor Companion Chip 256-Pin Mini-BGA Product overview: GDS1110AD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDS1110AD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - GDS1110AD - 1016508-GDS1110AD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GDS1110AD
1016508-GDS1110AD
Embedded - Embedded - Microprocessors - GDS1110AD 1016508-GDS1110AD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016508-GDS1110AD Packaging: Bulk Mounting: SMD (SMT) Frequency: 133 MHz Access Time: 133 µs Number of Pins: 256 Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016508-GDS1110AD
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 133 MHz
Access Time: 133 µs
Number of Pins: 256
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GDS1110AD 1016508-GDS1110AD
Product Name BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - GDS1110AD
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details