Intel Corporation Integrated Circuits(ICs) GDPXA255A0E400

Description
Manufacturer: Intel Win Source Part Number: 143794-GDPXA255A0E40 0 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: System Control; CP7, CP14, CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.1 (1) Voltage - I/O: 2.5V, 3.3V Package: 256-BGA Manufacturer Device Package: 256-BGA Additional Interfaces: AC97, I2C, I2S, IrDA, Microwire, MMC, SPI, SSP, UART Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 143794-GDPXA255A0E40 0 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: System Control; CP7, CP14, CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.1 (1) Voltage - I/O: 2.5V, 3.3V Package: 256-BGA Manufacturer Device Package: 256-BGA Additional Interfaces: AC97, I2C, I2S, IrDA, Microwire, MMC, SPI, SSP, UART Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 143794-GDPXA255A0E400 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
143794-GDPXA255A0E400
Integrated Circuits(ICs) 143794-GDPXA255A0E400
Manufacturer: Intel Win Source Part Number: 143794-GDPXA255A0E40 0 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: System Control; CP7, CP14, CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.1 (1) Voltage - I/O: 2.5V, 3.3V Package: 256-BGA Manufacturer Device Package: 256-BGA Additional Interfaces: AC97, I2C, I2S, IrDA, Microwire, MMC, SPI, SSP, UART Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 143794-GDPXA255A0E400
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TC)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: System Control; CP7, CP14, CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.1 (1)
Voltage - I/O: 2.5V, 3.3V
Package: 256-BGA
Manufacturer Device Package: 256-BGA
Additional Interfaces: AC97, I2C, I2S, IrDA, Microwire, MMC, SPI, SSP, UART
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 143794-GDPXA255A0E400
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data