Intel Corporation Embedded - Embedded - Microprocessors - GDPXA255A0E200 GDPXA255A0E200

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020257-GDPXA255A0E2 00 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 200 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020257-GDPXA255A0E2 00 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 200 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GDPXA255A0E200 - 1020257-GDPXA255A0E200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GDPXA255A0E200
1020257-GDPXA255A0E200
Embedded - Embedded - Microprocessors - GDPXA255A0E200 1020257-GDPXA255A0E200
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020257-GDPXA255A0E2 00 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 200 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020257-GDPXA255A0E200
Packaging: Bulk
Voltage: 3.3 V
Mounting: SMD (SMT)
Frequency: 200 MHz
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now
200MHZ Embedded Microprocessor MPU - 694-GDPXA255A0E200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-GDPXA255A0E200
200MHZ Embedded Microprocessor MPU 694-GDPXA255A0E200
IC MPU XSCALE 200MHZ 256BGA Product overview: GDPXA255A0E200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDPXA255A0E200 can be used for catalog matching and distributor lookup.

IC MPU XSCALE 200MHZ 256BGA Product overview: GDPXA255A0E200 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDPXA255A0E200 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1020257-GDPXA255A0E200 694-GDPXA255A0E200
Product Name Embedded - Embedded - Microprocessors - GDPXA255A0E200 200MHZ Embedded Microprocessor MPU
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA710BEGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details