Manufacturer: Intel
Win Source Part Number: 126924-GDPXA255A0C30
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: System Control; CP7, CP14, CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.1 (1)
Voltage - I/O: 2.5V, 3.3V
Package: 256-BGA
Manufacturer Device Package: 256-BGA
Additional Interfaces: AC97, I2C, I2S, IrDA, Microwire, MMC, SPI, SSP, UART
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 126924-GDPXA255A0C300 |
| Product Name | Integrated Circuits(ICs) |