Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029681-GDPXA250C0C4
Mounting: SMD (SMT)
Frequency: 400 MHz
Number of Pins: 256
Categories: OEM Parts(F-I)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 2.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029681-GDPXA250C0C400 |
| Product Name | OEM Parts - OEM Parts (F - I) - GDPXA250C0C400 |