Intel Corporation 32-bit 300MHz BGA Embedded Microprocessor MPU GDPXA250B1C300

Description
MPU PXA250 32-Bit 300MHz 256-Pin Mini-BGA Product overview: GDPXA250B1C300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDPXA250B1C300 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU PXA250 32-Bit 300MHz 256-Pin Mini-BGA Product overview: GDPXA250B1C300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDPXA250B1C300 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 300MHz BGA Embedded Microprocessor MPU - 694-GDPXA250B1C300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 300MHz BGA Embedded Microprocessor MPU
694-GDPXA250B1C300
32-bit 300MHz BGA Embedded Microprocessor MPU 694-GDPXA250B1C300
MPU PXA250 32-Bit 300MHz 256-Pin Mini-BGA Product overview: GDPXA250B1C300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDPXA250B1C300 can be used for catalog matching and distributor lookup.

MPU PXA250 32-Bit 300MHz 256-Pin Mini-BGA Product overview: GDPXA250B1C300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GDPXA250B1C300 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-GDPXA250B1C300
Product Name 32-bit 300MHz BGA Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405GP-3BD266A - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9X35-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V
View Details
6 suppliers