Intel Corporation Integrated Circuits(ICs) GDLXT9785MBC.D0

Description
Manufacturer: Intel Win Source Part Number: 204429-GDLXT9785MBC. D0 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 196-PBGA Operating Supply Voltage: 2.38 V ~ 3.46 V Protocol: Ethernet Number of Drivers/Receivers: 8/8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 204429-GDLXT9785MBC. D0 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 196-PBGA Operating Supply Voltage: 2.38 V ~ 3.46 V Protocol: Ethernet Number of Drivers/Receivers: 8/8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204429-GDLXT9785MBC.D0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204429-GDLXT9785MBC.D0
Integrated Circuits(ICs) 204429-GDLXT9785MBC.D0
Manufacturer: Intel Win Source Part Number: 204429-GDLXT9785MBC. D0 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 196-PBGA Operating Supply Voltage: 2.38 V ~ 3.46 V Protocol: Ethernet Number of Drivers/Receivers: 8/8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 204429-GDLXT9785MBC.D0
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 196-PBGA
Operating Supply Voltage: 2.38 V ~ 3.46 V
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204429-GDLXT9785MBC.D0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data