Intel Corporation OEM Parts - OEM Parts (F - I) - GD82551IT SL77C GD82551IT SL77C

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987371-GD82551IT SL77C Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 196 Categories: OEM Parts(F-I) Case / Package: BGA Alternative Parts (Cross-Reference): GD82551IT SL77CGD82551IT.SL77C ; GD82551ITSL77C; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987371-GD82551IT SL77C Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 196 Categories: OEM Parts(F-I) Case / Package: BGA Alternative Parts (Cross-Reference): GD82551IT SL77CGD82551IT.SL77C ; GD82551ITSL77C; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GD82551IT SL77C - 987371-GD82551IT SL77C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GD82551IT SL77C
987371-GD82551IT SL77C
OEM Parts - OEM Parts (F - I) - GD82551IT SL77C 987371-GD82551IT SL77C
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987371-GD82551IT SL77C Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 196 Categories: OEM Parts(F-I) Case / Package: BGA Alternative Parts (Cross-Reference): GD82551IT SL77CGD82551IT.SL77C ; GD82551ITSL77C; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987371-GD82551IT SL77C
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 196
Categories: OEM Parts(F-I)
Case / Package: BGA
Alternative Parts (Cross-Reference): GD82551IT SL77CGD82551IT.SL77C; GD82551ITSL77C;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 987371-GD82551IT SL77C
Product Name OEM Parts - OEM Parts (F - I) - GD82551IT SL77C
Unlock Full Specs
to access all available technical data