Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029244-GD16592A48BA
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 48
Categories: OEM Parts(F-I)
Case / Package: TQFP
Alternative Parts (Cross-Reference): GD16592A48BAGD16592A
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.1 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029244-GD16592A48BA |
| Product Name | OEM Parts - OEM Parts (F - I) - GD16592A48BA |