Intel Corporation Microprocessors GCIXP1250BA

Description
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 520-HL-PBGA (40x40)
Request a Quote Datasheet
Description
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 520-HL-PBGA (40x40)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 837411-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
837411-ND
Microprocessors 837411-ND
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 520-HL-PBGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 520-HL-PBGA (40x40)

Buy Now Datasheet
3.3V 165.89MHz BGA Embedded Microprocessor MPU - 694-GCIXP1250BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHz BGA Embedded Microprocessor MPU
694-GCIXP1250BA
3.3V 165.89MHz BGA Embedded Microprocessor MPU 694-GCIXP1250BA
Network Proc 3.3V 165.89MHz 520-Pin HL-BGA Product overview: GCIXP1250BA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1250BA can be used for catalog matching and distributor lookup.

Network Proc 3.3V 165.89MHz 520-Pin HL-BGA Product overview: GCIXP1250BA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1250BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - GCIXP1250BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GCIXP1250BA
Microprocessors GCIXP1250BA
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 520-HL-PBGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 520-HL-PBGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - GCIXP1250BA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GCIXP1250BA
Integrated Circuits (ICs) - Embedded - Microprocessors GCIXP1250BA
IC MPU STRONGARM 166MHZ 520BGA

IC MPU STRONGARM 166MHZ 520BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 837411-ND 694-GCIXP1250BA GCIXP1250BA GCIXP1250BA
Product Name Microprocessors 3.3V 165.89MHz BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; StrongARM StrongARM ARM; StrongARM
Supply Voltage 3.3V
Package Type Other; 520-LFBGA Other; LFBGA BGA; Other; 520-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707DZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details