Intel Corporation Microprocessors GCIXP1200GA

Description
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 432-BGA (40x40)
Request a Quote Datasheet
Description
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 432-BGA (40x40)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 839427-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
839427-ND
Microprocessors 839427-ND
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 432-BGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 432-BGA (40x40)

Buy Now Datasheet
3.3V 165.89MHz BGA Embedded Microprocessor MPU - 694-GCIXP1200GA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHz BGA Embedded Microprocessor MPU
694-GCIXP1200GA
3.3V 165.89MHz BGA Embedded Microprocessor MPU 694-GCIXP1200GA
Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200GA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GA can be used for catalog matching and distributor lookup.

Network Proc 3.3V 165.89MHz 432-Pin HL-BGA Product overview: GCIXP1200GA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3V, 165.89MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GCIXP1200GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - GCIXP1200GA - 067647-GCIXP1200GA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GCIXP1200GA
067647-GCIXP1200GA
Embedded - Embedded - Microprocessors - GCIXP1200GA 067647-GCIXP1200GA
Manufacturer: Intel Win Source Part Number: 067647-GCIXP1200GA Packaging: Tray Core Processor: StrongARM Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Data; Microengine RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 432-BGA (40x40) Speed(Frequency): 166MHz Security Package / Case: 432-LBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 067647-GCIXP1200GA
Packaging: Tray
Core Processor: StrongARM
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Data; Microengine
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 432-BGA (40x40)
Speed(Frequency): 166MHz
Security Package / Case: 432-LBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MPU STRONGARM 166MHZ 432BGA - 386-GCIXP1200GA - Utmel Electronic Limited
Hong Kong, China
IC MPU STRONGARM 166MHZ 432BGA
386-GCIXP1200GA
IC MPU STRONGARM 166MHZ 432BGA 386-GCIXP1200GA
IC MPU STRONGARM 166MHZ 432BGA

IC MPU STRONGARM 166MHZ 432BGA

Supplier's Site
Microprocessors - GCIXP1200GA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GCIXP1200GA
Microprocessors GCIXP1200GA
StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 432-BGA (40x40)

StrongARM Microprocessor IC - 1 Core, 32-Bit 166MHz 432-BGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - GCIXP1200GA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GCIXP1200GA
Integrated Circuits (ICs) - Embedded - Microprocessors GCIXP1200GA
IC MPU STRONGARM 166MHZ 432BGA

IC MPU STRONGARM 166MHZ 432BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 839427-ND 694-GCIXP1200GA 067647-GCIXP1200GA 386-GCIXP1200GA GCIXP1200GA GCIXP1200GA
Product Name Microprocessors 3.3V 165.89MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - GCIXP1200GA IC MPU STRONGARM 166MHZ 432BGA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; StrongARM ARM; StrongARM StrongARM ARM; StrongARM
Supply Voltage 3.3V 3.3V 2V
Package Type Other; 432-LBGA Other; LBGA BGA; Other; 432-BGA (40x40) Other; 432-LBGA BGA; Other; 432-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details