Intel Corporation Integrated Circuits(ICs) GCIXF440AC

Description
Manufacturer: Intel Win Source Part Number: 204423-GCIXF440AC Category: Integrated Circuits(ICs) Family: Interface - Controllers Operating Temperature Range: 0°C ~ 70°C Package: 352-BGA Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Function: Controller Current - Supply: 830mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 204423-GCIXF440AC Category: Integrated Circuits(ICs) Family: Interface - Controllers Operating Temperature Range: 0°C ~ 70°C Package: 352-BGA Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Function: Controller Current - Supply: 830mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204423-GCIXF440AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204423-GCIXF440AC
Integrated Circuits(ICs) 204423-GCIXF440AC
Manufacturer: Intel Win Source Part Number: 204423-GCIXF440AC Category: Integrated Circuits(ICs) Family: Interface - Controllers Operating Temperature Range: 0°C ~ 70°C Package: 352-BGA Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Function: Controller Current - Supply: 830mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 204423-GCIXF440AC
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Operating Temperature Range: 0°C ~ 70°C
Package: 352-BGA
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Function: Controller
Current - Supply: 830mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204423-GCIXF440AC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data