Intel Corporation 32-bit 166MHz Embedded Microprocessor MPU GC80503CS166EXT

Description
Microprocessor, 32-Bit, 166MHz, CMOS, PBGA352, LOW PROFILE, PLASTIC, LBGA-352 Product overview: GC80503CS166EXT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GC80503CS166EXT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microprocessor, 32-Bit, 166MHz, CMOS, PBGA352, LOW PROFILE, PLASTIC, LBGA-352 Product overview: GC80503CS166EXT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GC80503CS166EXT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 166MHz Embedded Microprocessor MPU - 694-GC80503CS166EXT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 166MHz Embedded Microprocessor MPU
694-GC80503CS166EXT
32-bit 166MHz Embedded Microprocessor MPU 694-GC80503CS166EXT
Microprocessor, 32-Bit, 166MHz, CMOS, PBGA352, LOW PROFILE, PLASTIC, LBGA-352 Product overview: GC80503CS166EXT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GC80503CS166EXT can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 166MHz, CMOS, PBGA352, LOW PROFILE, PLASTIC, LBGA-352 Product overview: GC80503CS166EXT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GC80503CS166EXT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 694-GC80503CS166EXT
Product Name 32-bit 166MHz Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Intel® Itanium® Processor 9550 (32M Cache, 2.40 GHz) - 9550 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2400 MHz
Power Dissipation 170000 milliwatts
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details