Intel Corporation Integrated Circuits(ICs) GC80503CS166EXT

Description
Manufacturer: Intel Win Source Part Number: 204421-GC80503CS166E XT Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: Mobile Pentium MMX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 166MHz Graphics Acceleration: No Package: 352-BGA Manufacturer Device Package: 352-BGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 204421-GC80503CS166E XT Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: Mobile Pentium MMX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 166MHz Graphics Acceleration: No Package: 352-BGA Manufacturer Device Package: 352-BGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204421-GC80503CS166EXT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204421-GC80503CS166EXT
Integrated Circuits(ICs) 204421-GC80503CS166EXT
Manufacturer: Intel Win Source Part Number: 204421-GC80503CS166E XT Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: Mobile Pentium MMX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 166MHz Graphics Acceleration: No Package: 352-BGA Manufacturer Device Package: 352-BGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 204421-GC80503CS166EXT
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: Mobile Pentium MMX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 166MHz
Graphics Acceleration: No
Package: 352-BGA
Manufacturer Device Package: 352-BGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204421-GC80503CS166EXT
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data