Intel Corporation Intel® Pentium® Processor G3430 (3M Cache, 3.30 GHz) G3430

Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.
Description
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium® Processor G3430 (3M Cache, 3.30 GHz) - G3430 - Intel Corporation
Santa Clara, CA, USA
Intel® Pentium® Processor G3430 (3M Cache, 3.30 GHz)
G3430
Intel® Pentium® Processor G3430 (3M Cache, 3.30 GHz) G3430
The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

The New Generation Intel® Pentium™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel’s 14nm process delivers good performance, stunning visuals, and the battery life needed to take computing to the next level.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number G3430
Product Name Intel® Pentium® Processor G3430 (3M Cache, 3.30 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details