Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011683-FWPXA270C0C3
Mounting: SMD (SMT)
Frequency: 312 MHz
Number of Pins: 360
Categories: OEM Parts(F-I)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.17 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011683-FWPXA270C0C312 |
| Product Name | OEM Parts - OEM Parts (F - I) - FWPXA270C0C312 |