Intel Corporation Interface - Interface - Drivers, Receivers, Transceivers - FWLXT9784BE.A3 FWLXT9784BE.A3

Description
Manufacturer: Intel Win Source Part Number: 924685-FWLXT9784BE.A 3 Features: 8/8 Transceiver - Ethernet 324-BGA Package: 324-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-BGA ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Other Part Number: 833561, FWLXT9784BEA3
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 924685-FWLXT9784BE.A 3 Features: 8/8 Transceiver - Ethernet 324-BGA Package: 324-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-BGA ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Other Part Number: 833561, FWLXT9784BEA3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FWLXT9784BE.A3 - 924685-FWLXT9784BE.A3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FWLXT9784BE.A3
924685-FWLXT9784BE.A3
Interface - Interface - Drivers, Receivers, Transceivers - FWLXT9784BE.A3 924685-FWLXT9784BE.A3
Manufacturer: Intel Win Source Part Number: 924685-FWLXT9784BE.A 3 Features: 8/8 Transceiver - Ethernet 324-BGA Package: 324-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-BGA ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Other Part Number: 833561, FWLXT9784BEA3

Manufacturer: Intel
Win Source Part Number: 924685-FWLXT9784BE.A3
Features: 8/8 Transceiver - Ethernet 324-BGA
Package: 324-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 324-BGA
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Other Part Number: 833561, FWLXT9784BEA3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 924685-FWLXT9784BE.A3
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FWLXT9784BE.A3
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details