Intel Corporation 1.3V 3.3V 533MHz BGA Embedded Microprocessor MPU FWIXP420BD

Description
Network Proc 1.3V/3.3V 533MHz 492-Pin BGA Product overview: FWIXP420BD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 533MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 533MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP420BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 1.3V/3.3V 533MHz 492-Pin BGA Product overview: FWIXP420BD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 533MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 533MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP420BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3V 3.3V 533MHz BGA Embedded Microprocessor MPU - 694-FWIXP420BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 3.3V 533MHz BGA Embedded Microprocessor MPU
694-FWIXP420BD
1.3V 3.3V 533MHz BGA Embedded Microprocessor MPU 694-FWIXP420BD
Network Proc 1.3V/3.3V 533MHz 492-Pin BGA Product overview: FWIXP420BD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 533MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 533MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP420BD can be used for catalog matching and distributor lookup.

Network Proc 1.3V/3.3V 533MHz 492-Pin BGA Product overview: FWIXP420BD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 533MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 533MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FWIXP420BD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FWIXP420BD - 040380-FWIXP420BD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FWIXP420BD
040380-FWIXP420BD
Embedded - Embedded - Microprocessors - FWIXP420BD 040380-FWIXP420BD
Manufacturer: Intel Win Source Part Number: 040380-FWIXP420BD Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 040380-FWIXP420BD
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - FWIXP420BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FWIXP420BD
Microprocessors FWIXP420BD
Xscale Microprocessor IC - 1 Core, 32-Bit 533MHz 492-BGA (35x35)

Xscale Microprocessor IC - 1 Core, 32-Bit 533MHz 492-BGA (35x35)

Buy Now Datasheet
IC MPU XSCALE 533MHZ 492BGA - 386-FWIXP420BD - Utmel Electronic Limited
Hong Kong, China
IC MPU XSCALE 533MHZ 492BGA
386-FWIXP420BD
IC MPU XSCALE 533MHZ 492BGA 386-FWIXP420BD
IC MPU XSCALE 533MHZ 492BGA

IC MPU XSCALE 533MHZ 492BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FWIXP420BD 040380-FWIXP420BD FWIXP420BD 386-FWIXP420BD
Product Name 1.3V 3.3V 533MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FWIXP420BD Microprocessors IC MPU XSCALE 533MHZ 492BGA
Package Type Other; BGA BGA; Other; 492-BBGA Other; BGA
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family Xscale
Clock Speed 533 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded - Microprocessors - A80486DX2SA66 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microcontroller, Microprocessor, FPGA, SOM Modules - 150-SAM9X75D2GN4-I/M4B-ND - DigiKey
Specs
Microprocessor Family ARM; ARM926EJ-S
Clock Speed 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details