Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007617-FW82371EBSL3
Mounting: SMD (SMT)
Number of Pins: 324
Categories: OEM Parts(F-I)
Case / Package: BGA
Alternative Parts (Cross-Reference): FW82371EBSL3AUFW8237
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007617-FW82371EBSL3AU |
| Product Name | OEM Parts - OEM Parts (F - I) - FW82371EBSL3AU |