Intel Corporation Embedded - Embedded - Microprocessors - FW80321M400SL6R2 FW80321M400SL6R2

Description
Manufacturer: Intel Win Source Part Number: 774830-FW80321M400SL 6R2 Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TC) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: 544-BGA Additional Interfaces: I2C, PCI, SSI Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 544-BGA (35x35) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 774830-FW80321M400SL 6R2 Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TC) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: 544-BGA Additional Interfaces: I2C, PCI, SSI Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 544-BGA (35x35) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FW80321M400SL6R2 - 774830-FW80321M400SL6R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FW80321M400SL6R2
774830-FW80321M400SL6R2
Embedded - Embedded - Microprocessors - FW80321M400SL6R2 774830-FW80321M400SL6R2
Manufacturer: Intel Win Source Part Number: 774830-FW80321M400SL 6R2 Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TC) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: 544-BGA Additional Interfaces: I2C, PCI, SSI Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 544-BGA (35x35) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 774830-FW80321M400SL6R2
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TC)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: DDR
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Package: 544-BGA
Additional Interfaces: I2C, PCI, SSI
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 544-BGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
400MHZ Embedded Microprocessor MPU - 694-FW80321M400SL6R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-FW80321M400SL6R2
400MHZ Embedded Microprocessor MPU 694-FW80321M400SL6R2
IC MPU XSCALE 400MHZ 544BGA Product overview: FW80321M400SL6R2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M400SL6R2 can be used for catalog matching and distributor lookup.

IC MPU XSCALE 400MHZ 544BGA Product overview: FW80321M400SL6R2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80321M400SL6R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - FW80321M400SL6R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
FW80321M400SL6R2
Integrated Circuits (ICs) - Embedded - Microprocessors FW80321M400SL6R2
IC MPU XSCALE 400MHZ 544BGA

IC MPU XSCALE 400MHZ 544BGA

Supplier's Site
Microprocessors - FW80321M400SL6R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FW80321M400SL6R2
Microprocessors FW80321M400SL6R2
Xscale Microprocessor IC - 1 Core, 32-Bit 400MHz 544-BGA (35x35)

Xscale Microprocessor IC - 1 Core, 32-Bit 400MHz 544-BGA (35x35)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 774830-FW80321M400SL6R2 694-FW80321M400SL6R2 FW80321M400SL6R2 FW80321M400SL6R2
Product Name Embedded - Embedded - Microprocessors - FW80321M400SL6R2 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM1806EZCG4 - 768432-AM1806EZCG4 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM29C116PI - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Xeon Phi™ Coprocessor 7120D (16GB, 1.238 GHz, 61 core) - 7120D - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details