Manufacturer: Intel
Win Source Part Number: 774829-FW80219M600SL
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TC)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
RAM Controllers: DDR
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Package: 544-BGA
Additional Interfaces: I2C, PCI
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 544-BGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MPU XSCALE 600MHZ 544BGA Product overview: FW80219M600SL7CM from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FW80219M600SL7CM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 774829-FW80219M600SL7CM | 694-FW80219M600SL7CM |
| Product Name | Embedded - Embedded - Microprocessors - FW80219M600SL7CM | 600MHZ Embedded Microprocessor MPU |
| Data Bus | 32-Bit |