Manufacturer: Intel
Win Source Part Number: 204366-FW80200M400
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TC)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Math Engine; Multiply-Accumulate
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 241-BGA
Manufacturer Device Package: 241-BGA (19.6x19.6)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204366-FW80200M400 |
| Product Name | Integrated Circuits(ICs) |