Intel Corporation Embedded - Embedded - Microprocessors - FJ8068904310007 FJ8068904310007

Description
Win Source Part Number: 954013-FJ80689043100 07 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954013-FJ80689043100 07 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FJ8068904310007 - 954013-FJ8068904310007 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FJ8068904310007
954013-FJ8068904310007
Embedded - Embedded - Microprocessors - FJ8068904310007 954013-FJ8068904310007
Win Source Part Number: 954013-FJ80689043100 07 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954013-FJ8068904310007
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.40 GHz Embedded Microprocessor MPU - 694-FJ8068904310007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.40 GHz Embedded Microprocessor MPU
694-FJ8068904310007
3.40 GHz Embedded Microprocessor MPU 694-FJ8068904310007
Core i3-1005G1 (4M Cache, up to 3.40 GHz) SRGKF Product overview: FJ8068904310007 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FJ8068904310007 can be used for catalog matching and distributor lookup.

Core i3-1005G1 (4M Cache, up to 3.40 GHz) SRGKF Product overview: FJ8068904310007 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FJ8068904310007 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954013-FJ8068904310007 694-FJ8068904310007
Product Name Embedded - Embedded - Microprocessors - FJ8068904310007 3.40 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1020E (2M Cache, 2.20 GHz) - 1020E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2200 MHz
View Details