Intel Corporation 3.90 GHz Embedded Microprocessor MPU FJ8068404064604

Description
Core i5-8265U (6M Cache, up to 3.90 GHz) SREJQ Product overview: FJ8068404064604 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FJ8068404064604 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i5-8265U (6M Cache, up to 3.90 GHz) SREJQ Product overview: FJ8068404064604 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FJ8068404064604 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.90 GHz Embedded Microprocessor MPU - 694-FJ8068404064604 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.90 GHz Embedded Microprocessor MPU
694-FJ8068404064604
3.90 GHz Embedded Microprocessor MPU 694-FJ8068404064604
Core i5-8265U (6M Cache, up to 3.90 GHz) SREJQ Product overview: FJ8068404064604 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FJ8068404064604 can be used for catalog matching and distributor lookup.

Core i5-8265U (6M Cache, up to 3.90 GHz) SREJQ Product overview: FJ8068404064604 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.90 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.90 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FJ8068404064604 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FJ8068404064604 - 953731-FJ8068404064604 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FJ8068404064604
953731-FJ8068404064604
Embedded - Embedded - Microprocessors - FJ8068404064604 953731-FJ8068404064604
Win Source Part Number: 953731-FJ80684040646 04 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953731-FJ8068404064604
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FJ8068404064604 953731-FJ8068404064604
Product Name 3.90 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FJ8068404064604
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9263B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G35-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers