Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
INTEL CORPORATION
FJ8066201931104S R2EU -- MICROPROCESSOR CHIPS
Intel Corporation
Microprocessor Chips
FJ8066201931104S R2EU
Description
CPU - Central Processing Units 64BIT MPU
ODG (Origin Data Global)
Done
Description
CPU - Central Processing Units 64BIT MPU
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Microprocessor Chips
FJ8066201931104S R2EU
Microprocessor Chips
FJ8066201931104S R2EU
CPU - Central Processing Units 64BIT MPU
CPU - Central Processing Units 64BIT MPU
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Microprocessor Chips (MPU)
Product Number
FJ8066201931104S R2EU
Product Name
Microprocessor Chips
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
8501001YA
View Details
3
suppliers
Texas Instruments
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5706BCBDJAR
Specs
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1000 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2
suppliers
Teledyne e2v Semiconductors
ARM ® Cortex ® based components (Layerscape)
LS1046A
Specs
Data Bus
64-Bit
Microprocessor Family
, QorIQ ARM Cortex
Package Type
P-BGA; Other;
780 pin
FC-PBGA
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details