Intel Corporation Embedded - Embedded - Microprocessors - FH8070304243808 FH8070304243808

Description
Win Source Part Number: 954391-FH80703042438 08 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954391-FH80703042438 08 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FH8070304243808 - 954391-FH8070304243808 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FH8070304243808
954391-FH8070304243808
Embedded - Embedded - Microprocessors - FH8070304243808 954391-FH8070304243808
Win Source Part Number: 954391-FH80703042438 08 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954391-FH8070304243808
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.00 GHz Embedded Microprocessor MPU - 694-FH8070304243808 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.00 GHz Embedded Microprocessor MPU
694-FH8070304243808
3.00 GHz Embedded Microprocessor MPU 694-FH8070304243808
Atom x6425E (1.5M Cache, 3.00 GHz) SRKUE Product overview: FH8070304243808 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8070304243808 can be used for catalog matching and distributor lookup.

Atom x6425E (1.5M Cache, 3.00 GHz) SRKUE Product overview: FH8070304243808 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8070304243808 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954391-FH8070304243808 694-FH8070304243808
Product Name Embedded - Embedded - Microprocessors - FH8070304243808 3.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Dual 2.66GHz Embedded Microprocessor MPU - 694-AT80573JJ0676MTS LBAZ - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.35 V
Package Type Other; LGA
View Details
2 suppliers