Intel Corporation 1.7GHz Embedded Microprocessor MPU FH8065503553501

Description
Atom C2518 (1.7GHz BGA1283) Product overview: FH8065503553501 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065503553501 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Atom C2518 (1.7GHz BGA1283) Product overview: FH8065503553501 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065503553501 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.7GHz Embedded Microprocessor MPU - 694-FH8065503553501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7GHz Embedded Microprocessor MPU
694-FH8065503553501
1.7GHz Embedded Microprocessor MPU 694-FH8065503553501
Atom C2518 (1.7GHz BGA1283) Product overview: FH8065503553501 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065503553501 can be used for catalog matching and distributor lookup.

Atom C2518 (1.7GHz BGA1283) Product overview: FH8065503553501 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065503553501 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FH8065503553501 - 954396-FH8065503553501 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FH8065503553501
954396-FH8065503553501
Embedded - Embedded - Microprocessors - FH8065503553501 954396-FH8065503553501
Win Source Part Number: 954396-FH80655035535 01 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954396-FH8065503553501
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FH8065503553501 954396-FH8065503553501
Product Name 1.7GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FH8065503553501
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details