Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222239-FH8065501516
Memory Type: DDR3
Memory Size: 64 GB
Interface: PCIe, UART, USB
Categories: Custom Parts
Case / Package: FCBGA
Max Frequency: 2.4 GHz
Number of Cores: 4
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222239-FH8065501516709S R1CZ |
| Product Name | Custom Parts - Custom Parts (E - I) - FH8065501516709S R1CZ |