Intel Corporation OEM Parts - OEM Parts (F - I) - FH8065301730502S R1W5 FH8065301730502S R1W5

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028022-FH8065301730 502S R1W5 Mounting: SMD (SMT) Operating Supply Voltage: 1.14 V Memory Size: 4 GB Interface: GPIO, I2C, PCI, PCIe, SATA, SMBus, SPI, UART, USB Categories: OEM Parts(F-I) Case / Package: FCBGA Max Frequency: 1.58 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): FH8065301730502S R1W5FH8065301730502 S R1W5; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028022-FH8065301730 502S R1W5 Mounting: SMD (SMT) Operating Supply Voltage: 1.14 V Memory Size: 4 GB Interface: GPIO, I2C, PCI, PCIe, SATA, SMBus, SPI, UART, USB Categories: OEM Parts(F-I) Case / Package: FCBGA Max Frequency: 1.58 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): FH8065301730502S R1W5FH8065301730502 S R1W5; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FH8065301730502S R1W5 - 1028022-FH8065301730502S R1W5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FH8065301730502S R1W5
1028022-FH8065301730502S R1W5
OEM Parts - OEM Parts (F - I) - FH8065301730502S R1W5 1028022-FH8065301730502S R1W5
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028022-FH8065301730 502S R1W5 Mounting: SMD (SMT) Operating Supply Voltage: 1.14 V Memory Size: 4 GB Interface: GPIO, I2C, PCI, PCIe, SATA, SMBus, SPI, UART, USB Categories: OEM Parts(F-I) Case / Package: FCBGA Max Frequency: 1.58 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): FH8065301730502S R1W5FH8065301730502 S R1W5; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028022-FH8065301730502S R1W5
Mounting: SMD (SMT)
Operating Supply Voltage: 1.14 V
Memory Size: 4 GB
Interface: GPIO, I2C, PCI, PCIe, SATA, SMBus, SPI, UART, USB
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Max Frequency: 1.58 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): FH8065301730502S R1W5FH8065301730502 S R1W5;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1028022-FH8065301730502S R1W5
Product Name OEM Parts - OEM Parts (F - I) - FH8065301730502S R1W5
Unlock Full Specs
to access all available technical data