Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081426-FH8065301729
Mounting: SMD (SMT)
Memory Size: 8 GB
Interface: GPIO, I2C, PCI, SATA, SMBus, SPI, UART, USB
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Max Frequency: 1.83 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): FH8065301729501S R1W3FH8065301729501 SR1W3; FH8065301729501SR1W3
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 64 b
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081426-FH8065301729501S R1W3 |
| Product Name | OEM Parts - OEM Parts (F - I) - FH8065301729501S R1W3 |