Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992340-FH80653016859
Memory Size: 1 GB
Number of Pins: 592
Categories: OEM Parts(F-I)
Max Frequency: 1.83 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): FH8065301685965 S R1UDFH8065301685965S
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992340-FH8065301685965 S R1UD |
| Product Name | OEM Parts - OEM Parts (F - I) - FH8065301685965 S R1UD |