Intel Corporation 1.33GHz Embedded Microprocessor MPU FH8065301685963

Description
Atom Z3735E (1.33GHz BGA1380) Product overview: FH8065301685963 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065301685963 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Atom Z3735E (1.33GHz BGA1380) Product overview: FH8065301685963 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065301685963 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.33GHz Embedded Microprocessor MPU - 694-FH8065301685963 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.33GHz Embedded Microprocessor MPU
694-FH8065301685963
1.33GHz Embedded Microprocessor MPU 694-FH8065301685963
Atom Z3735E (1.33GHz BGA1380) Product overview: FH8065301685963 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065301685963 can be used for catalog matching and distributor lookup.

Atom Z3735E (1.33GHz BGA1380) Product overview: FH8065301685963 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FH8065301685963 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FH8065301685963 - 954295-FH8065301685963 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FH8065301685963
954295-FH8065301685963
Embedded - Embedded - Microprocessors - FH8065301685963 954295-FH8065301685963
Win Source Part Number: 954295-FH80653016859 63 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954295-FH8065301685963
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FH8065301685963 954295-FH8065301685963
Product Name 1.33GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FH8065301685963
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details