Intel Corporation OEM Parts - OEM Parts (F - I) - FH8065301685598 SR1UB FH8065301685598 SR1UB

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059137-FH8065301685 598 SR1UB Memory Size: 2 GB Number of Pins: 1380 Categories: OEM Parts(F-I) Max Frequency: 1.83 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): FH8065301685598 SR1UBFH8065301685598 -SR1UB; FH8065301685598S R1UB; FH8065301685598SR1UB ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059137-FH8065301685 598 SR1UB Memory Size: 2 GB Number of Pins: 1380 Categories: OEM Parts(F-I) Max Frequency: 1.83 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): FH8065301685598 SR1UBFH8065301685598 -SR1UB; FH8065301685598S R1UB; FH8065301685598SR1UB ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FH8065301685598 SR1UB - 1059137-FH8065301685598 SR1UB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FH8065301685598 SR1UB
1059137-FH8065301685598 SR1UB
OEM Parts - OEM Parts (F - I) - FH8065301685598 SR1UB 1059137-FH8065301685598 SR1UB
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059137-FH8065301685 598 SR1UB Memory Size: 2 GB Number of Pins: 1380 Categories: OEM Parts(F-I) Max Frequency: 1.83 GHz Number of Cores: 4 Alternative Parts (Cross-Reference): FH8065301685598 SR1UBFH8065301685598 -SR1UB; FH8065301685598S R1UB; FH8065301685598SR1UB ; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059137-FH8065301685598 SR1UB
Memory Size: 2 GB
Number of Pins: 1380
Categories: OEM Parts(F-I)
Max Frequency: 1.83 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): FH8065301685598 SR1UBFH8065301685598-SR1UB; FH8065301685598S R1UB; FH8065301685598SR1UB;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059137-FH8065301685598 SR1UB
Product Name OEM Parts - OEM Parts (F - I) - FH8065301685598 SR1UB
Unlock Full Specs
to access all available technical data