Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059134-FH8065301567
Mounting: SMD (SMT)
Frequency: 1.46 GHz
Memory Size: 4 GB
Interface: GPIO, I2C, PCI, PWM, SATA, SPI, UART, USB
Number of Pins: 1170
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Max Frequency: 1.46 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): FH8065301567411S R1RAFH8065301567411 S R1RA; FH8065301567411S R1RA.;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Data Bus Width: 64 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059134-FH8065301567411S R1RA |
| Product Name | OEM Parts - OEM Parts (F - I) - FH8065301567411S R1RA |