Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059131-FH8065301487
Mounting: SMD (SMT)
Interface: GPIO, I2C, PCI, PWM, SATA, SPI, UART, USB
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Max Frequency: 1.91 GHz
Number of Cores: 4
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059131-FH8065301487704S R1LQ |
| Product Name | OEM Parts - OEM Parts (F - I) - FH8065301487704S R1LQ |