Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059130-FH8065301455
Memory Size: 4 GB
Number of Pins: 1380
Categories: OEM Parts(F-I)
Max Frequency: 1.86 GHz
Number of Cores: 4
Alternative Parts (Cross-Reference): FH8065301455630 SR1SPFH8065301455630
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Data Bus Width: 64 b
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059130-FH8065301455630 SR1SP |
| Product Name | OEM Parts - OEM Parts (F - I) - FH8065301455630 SR1SP |