Intel Corporation Embedded - Embedded - Microprocessors - FF8062700839209 FF8062700839209

Description
Win Source Part Number: 953892-FF80627008392 09 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953892-FF80627008392 09 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FF8062700839209 - 953892-FF8062700839209 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FF8062700839209
953892-FF8062700839209
Embedded - Embedded - Microprocessors - FF8062700839209 953892-FF8062700839209
Win Source Part Number: 953892-FF80627008392 09 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953892-FF8062700839209
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.30 GHz Embedded Microprocessor MPU - 694-FF8062700839209 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.30 GHz Embedded Microprocessor MPU
694-FF8062700839209
3.30 GHz Embedded Microprocessor MPU 694-FF8062700839209
Core i5-2540M (3M Cache, up to 3.30 GHz) Product overview: FF8062700839209 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700839209 can be used for catalog matching and distributor lookup.

Core i5-2540M (3M Cache, up to 3.30 GHz) Product overview: FF8062700839209 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.30 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.30 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FF8062700839209 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953892-FF8062700839209 694-FF8062700839209
Product Name Embedded - Embedded - Microprocessors - FF8062700839209 3.30 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details