Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors FC80960HA33

Description
Manufacturer: Intel Win Source Part Number: 1320933-FC80960HA33 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Standard Package: 1 Supplier Device Package: 208-PQFP Temperature Range - Operating: 0°C ~ 85°C (TC) Case / Package: 208-QFP ECCN: 3A991A2 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: INTINTFC80960HA33,21 56-FC80960HA33 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1320933-FC80960HA33 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Standard Package: 1 Supplier Device Package: 208-PQFP Temperature Range - Operating: 0°C ~ 85°C (TC) Case / Package: 208-QFP ECCN: 3A991A2 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: INTINTFC80960HA33,21 56-FC80960HA33 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320933-FC80960HA33 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320933-FC80960HA33
Integrated Circuits (ICs) - Embedded - Microprocessors 1320933-FC80960HA33
Manufacturer: Intel Win Source Part Number: 1320933-FC80960HA33 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Standard Package: 1 Supplier Device Package: 208-PQFP Temperature Range - Operating: 0°C ~ 85°C (TC) Case / Package: 208-QFP ECCN: 3A991A2 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: INTINTFC80960HA33,21 56-FC80960HA33 RoHS Status: Not applicable

Manufacturer: Intel
Win Source Part Number: 1320933-FC80960HA33
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Standard Package: 1
Supplier Device Package: 208-PQFP
Temperature Range - Operating: 0°C ~ 85°C (TC)
Case / Package: 208-QFP
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: INTINTFC80960HA33,2156-FC80960HA33
RoHS Status: Not applicable

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-FC80960HA33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-FC80960HA33
33MHZ Embedded Microprocessor MPU 694-FC80960HA33
IC MPU 33MHZ 208QFP Product overview: FC80960HA33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HA33 can be used for catalog matching and distributor lookup.

IC MPU 33MHZ 208QFP Product overview: FC80960HA33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HA33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - FC80960HA33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
FC80960HA33
Integrated Circuits (ICs) - Embedded - Microprocessors FC80960HA33
IC MPU 33MHZ 208QFP

IC MPU 33MHZ 208QFP

Supplier's Site
Microprocessors - FC80960HA33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FC80960HA33
Microprocessors FC80960HA33
i960 Microprocessor IC - 1 Core, 32-Bit 33MHz 208-PQFP

i960 Microprocessor IC - 1 Core, 32-Bit 33MHz 208-PQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320933-FC80960HA33 694-FC80960HA33 FC80960HA33 FC80960HA33
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 33MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Package Type QFP; Other; 208-QFP Other; Bulk QFP QFP; Other; 208-QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details