Intel Corporation Embedded - Embedded - Microprocessors - FC80960HA33/SL2GV FC80960HA33/SL2GV

Description
Manufacturer: Intel Win Source Part Number: 204059-FC80960HA33/S L2GV Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP Speed(Frequency): 33MHz Security Package / Case: 208-QFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 204059-FC80960HA33/S L2GV Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP Speed(Frequency): 33MHz Security Package / Case: 208-QFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FC80960HA33/SL2GV - 204059-FC80960HA33/SL2GV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FC80960HA33/SL2GV
204059-FC80960HA33/SL2GV
Embedded - Embedded - Microprocessors - FC80960HA33/SL2GV 204059-FC80960HA33/SL2GV
Manufacturer: Intel Win Source Part Number: 204059-FC80960HA33/S L2GV Packaging: Tray Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP Speed(Frequency): 33MHz Security Package / Case: 208-QFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 204059-FC80960HA33/SL2GV
Packaging: Tray
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 208-PQFP
Speed(Frequency): 33MHz
Security Package / Case: 208-QFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-FC80960HA33/SL2GV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-FC80960HA33/SL2GV
33MHZ Embedded Microprocessor MPU 694-FC80960HA33/SL2GV
IC MPU I960 33MHZ 208QFP Product overview: FC80960HA33/SL2GV from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HA33/SL2G V can be used for catalog matching and distributor lookup.

IC MPU I960 33MHZ 208QFP Product overview: FC80960HA33/SL2GV from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FC80960HA33/SL2GV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 204059-FC80960HA33/SL2GV 694-FC80960HA33/SL2GV
Product Name Embedded - Embedded - Microprocessors - FC80960HA33/SL2GV 33MHZ Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details