Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060558-FAGD1657832B
Mounting: SMD (SMT)
Operating Supply Voltage: -4.7 V
Data Rate: 2.5 Gbps
Number of Channels: 1
Number of Pins: 32
Categories: OEM Parts(F-I)
Case / Package: TQFP
Alternative Parts (Cross-Reference): FAGD1657832BASL5XXFA
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Supply Voltage: -5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060558-FAGD1657832BASL5XX |
| Product Name | OEM Parts - OEM Parts (F - I) - FAGD1657832BASL5XX |