Intel Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FAGD1655348BA

Description
MUX/DEMUX, 1-FUNC, PQFP48
Description
MUX/DEMUX, 1-FUNC, PQFP48
Datasheet
Datasheet Summary
Powered by GS/AI

The FAGD1655348BA is a high-performance 2.5 Gbit/s 4:1 multiplexer designed for fiber optic communication systems, compliant with ITU-T STM-16 and SONET OC-48 standards. It multiplexes four 622.08 Mbit/s data streams into a single 2.488 Gbit/s output, utilizing an external master clock at either 38.8 MHz or 77.6 MHz. The device features an on-chip phase-locked loop (PLL) for precise retiming of high-speed data, along with a high-current laser driver capable of sinking up to 60 mA. The multiplexer can be bypassed to allow direct input of a 2.5 Gbit/s signal to the laser driver. It operates on a single -5 V supply and is housed in a 48-pin JEDEC standard Thin Quad Flat Pack (TQFP-48L-EDQUAD) package. The device also includes features such as mark/space ratio monitoring and adjustment, making it suitable for various telecommunications and data communication applications. Power dissipation is typically 0.95 W.

Datasheet Summary
Powered by GS/AI

The FAGD1655348BA is a high-performance 2.5 Gbit/s 4:1 multiplexer designed for fiber optic communication systems, compliant with ITU-T STM-16 and SONET OC-48 standards. It multiplexes four 622.08 Mbit/s data streams into a single 2.488 Gbit/s output, utilizing an external master clock at either 38.8 MHz or 77.6 MHz. The device features an on-chip phase-locked loop (PLL) for precise retiming of high-speed data, along with a high-current laser driver capable of sinking up to 60 mA. The multiplexer can be bypassed to allow direct input of a 2.5 Gbit/s signal to the laser driver. It operates on a single -5 V supply and is housed in a 48-pin JEDEC standard Thin Quad Flat Pack (TQFP-48L-EDQUAD) package. The device also includes features such as mark/space ratio monitoring and adjustment, making it suitable for various telecommunications and data communication applications. Power dissipation is typically 0.95 W.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - FAGD1655348BA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
FAGD1655348BA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders FAGD1655348BA
MUX/DEMUX, 1-FUNC, PQFP48

MUX/DEMUX, 1-FUNC, PQFP48

Supplier's Site
Signal Switches, Multiplexers, Decoders - FAGD1655348BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
FAGD1655348BA
Signal Switches, Multiplexers, Decoders FAGD1655348BA
Multiplexer 1 x 4:1 48-TQFP-EDQUAD (7x7)

Multiplexer 1 x 4:1 48-TQFP-EDQUAD (7x7)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number FAGD1655348BA FAGD1655348BA
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type QFP; TQFP QFP; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT257DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CB3T3245DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 20-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details