Intel Corporation Embedded - Embedded - Microprocessors - FA80386EXTB25 FA80386EXTB25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058476-FA80386EXTB2 5 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Access Time: 25 µs Number of Pins: 144 Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): FA80386EXTB25FA80386 EXTB-25; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058476-FA80386EXTB2 5 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Access Time: 25 µs Number of Pins: 144 Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): FA80386EXTB25FA80386 EXTB-25; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FA80386EXTB25 - 1058476-FA80386EXTB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FA80386EXTB25
1058476-FA80386EXTB25
Embedded - Embedded - Microprocessors - FA80386EXTB25 1058476-FA80386EXTB25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058476-FA80386EXTB2 5 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Access Time: 25 µs Number of Pins: 144 Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): FA80386EXTB25FA80386 EXTB-25; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058476-FA80386EXTB25
Packaging: Bulk
Voltage: 3.3 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Access Time: 25 µs
Number of Pins: 144
Categories: Embedded - Microprocessors
Case / Package: TQFP
Alternative Parts (Cross-Reference): FA80386EXTB25FA80386EXTB-25;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now
32-bit 25MHz Embedded Microprocessor MPU - 694-FA80386EXTB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-FA80386EXTB25
32-bit 25MHz Embedded Microprocessor MPU 694-FA80386EXTB25
Microprocessor, 32-Bit, 25MHz, CMOS, PQFP144, PLASTIC, TQFP-144 Product overview: FA80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FA80386EXTB25 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 25MHz, CMOS, PQFP144, PLASTIC, TQFP-144 Product overview: FA80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FA80386EXTB25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1058476-FA80386EXTB25 694-FA80386EXTB25
Product Name Embedded - Embedded - Microprocessors - FA80386EXTB25 32-bit 25MHz Embedded Microprocessor MPU
Package Type QFP; TQFP; Other; TQFP Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - TSPC603RVGS12LC - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC 603e
Package Type Other; 255-BCGA
View Details
4 suppliers