Intel Corporation Integrated Circuits(ICs) F160B3BA

Description
Manufacturer: Intel Win Source Part Number: 204015-F160B3BA Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-VFBGA Manufacturer Device Package: 48-μBGA CSP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: Advanced Boot Block FLASH Memory Size: 16M (1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 204015-F160B3BA Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-VFBGA Manufacturer Device Package: 48-μBGA CSP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: Advanced Boot Block FLASH Memory Size: 16M (1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204015-F160B3BA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204015-F160B3BA
Integrated Circuits(ICs) 204015-F160B3BA
Manufacturer: Intel Win Source Part Number: 204015-F160B3BA Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-VFBGA Manufacturer Device Package: 48-μBGA CSP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: Advanced Boot Block FLASH Memory Size: 16M (1M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 204015-F160B3BA
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-VFBGA
Manufacturer Device Package: 48-μBGA CSP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: Advanced Boot Block FLASH
Memory Size: 16M (1M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-F160B3BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-F160B3BA
Memory IC and Storage Component 774-F160B3BA
IC FLASH 16MBIT 90NS 48UBGA Product overview: F160B3BA from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F160B3BA can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 90NS 48UBGA Product overview: F160B3BA from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-F160B3BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 204015-F160B3BA 774-F160B3BA
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash; Advanced Boot Block FLASH Flash; Advanced Boot Block FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details