Buck Converter With LDO 2.7V to 6.6V 40-Pin QFN EP T/R Product overview: EZ6301QI from Intel is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, 2.7V, 6.6V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.7V, 6.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EZ6301QI can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 871342-EZ6301QI
Series: Enpirion®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (1), Linear (LDO) (2) 2.5MHz 40-QFN (7x4)
Package: 40-FQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: EZ6301
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (7x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3453-2, 544-3453-1, 974797, 544-3453-6
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.5MHz 40-QFN (7x4)
IC REG TRPL BCK/LNR 2.5MHZ 40QFN
IC REG TRPL BCK/LNR 2.5MHZ 40QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.5MHz 40-QFN (7x4)
Switching Voltage Regulators
IC REG TRPL BCK/LNR 2.5MHZ 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-EZ6301QI | 871342-EZ6301QI | 544-3453-2-ND | EZ6301QI | EZ6301QI | EZ6301QI | EZ6301QI | EZ6301QI |
| Product Name | Buck 2.7V 6.6V QFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - EZ6301QI | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Other; 40-QFN (7x4) | Other; 40-FQFN Exposed Pad | Other; 40-FQFN Exposed Pad | Other; 40-FQFN Exposed Pad | Other; 40-FQFN Exposed Pad | |||
| Regulator Type | Standard; Low Dropout | |||||||
| Output Voltage | 0.6000 to 3.3 volts | |||||||
| IOUT | 1.5 amps |