Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP
IC REG LINEAR POS ADJ 50MA 8SOIC
IC REG LINEAR POS ADJ 50MA 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 544-2961-2-ND | EY1602SI-ADJ | EY1602SI-ADJ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |